Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTA15N06 MTA15N06

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886396-MTA15N06 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886396-MTA15N06 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTA15N06 - 886396-MTA15N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTA15N06
886396-MTA15N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTA15N06 886396-MTA15N06
Manufacturer: ON Semiconductor Win Source Part Number: 886396-MTA15N06 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 886396-MTA15N06
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 886396-MTA15N06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTA15N06
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC072N04LD - BSC072N04LD - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0072 ohms
View Details
2 suppliers
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E-ASY - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMY50N071S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.0710 ohms
IDSS 38900 milliamps
View Details