Rochester Electronics Interface - Interface - Telecom - MT8977AP MT8977AP

Description
Manufacturer: Zarlink Win Source Part Number: 886383-MT8977AP Series: MT8977 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Framer 44-QCC Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-QCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zarlink Win Source Part Number: 886383-MT8977AP Series: MT8977 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Framer 44-QCC Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-QCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8977AP - 886383-MT8977AP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8977AP
886383-MT8977AP
Interface - Interface - Telecom - MT8977AP 886383-MT8977AP
Manufacturer: Zarlink Win Source Part Number: 886383-MT8977AP Series: MT8977 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Framer 44-QCC Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-QCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Zarlink
Win Source Part Number: 886383-MT8977AP
Series: MT8977
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Framer 44-QCC
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-QCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 886383-MT8977AP
Product Name Interface - Interface - Telecom - MT8977AP
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details