Manufacturer: Texas Instruments
Win Source Part Number: 886031-MSP430G2152IP
Series: MSP430G2xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP
Core Processor: MSP430
Speed: 16MHz
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 886031-MSP430G2152IPW14R |
| Product Name | Embedded - Embedded - Microcontrollers - MSP430G2152IPW14R |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 1 KB |
| ROM Type | Flash; FLASH |