Rochester Electronics Embedded - Embedded - Microcontrollers - MSP430FG4618IZQW MSP430FG4618IZQW

Description
Manufacturer: Texas Instruments Win Source Part Number: 928189-MSP430FG4618I ZQW Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA MICROSTAR JUNIOR (7x7) Core Processor: MSP430 Speed: 8MHz Package: Bulk Package: 113-VFBGA Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 116KB (116K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 113-BGA Microstar Junior (7x7) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 928189-MSP430FG4618I ZQW Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA MICROSTAR JUNIOR (7x7) Core Processor: MSP430 Speed: 8MHz Package: Bulk Package: 113-VFBGA Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 116KB (116K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 113-BGA Microstar Junior (7x7) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430FG4618IZQW - 928189-MSP430FG4618IZQW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG4618IZQW
928189-MSP430FG4618IZQW
Embedded - Embedded - Microcontrollers - MSP430FG4618IZQW 928189-MSP430FG4618IZQW
Manufacturer: Texas Instruments Win Source Part Number: 928189-MSP430FG4618I ZQW Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA MICROSTAR JUNIOR (7x7) Core Processor: MSP430 Speed: 8MHz Package: Bulk Package: 113-VFBGA Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 116KB (116K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 113-BGA Microstar Junior (7x7) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 928189-MSP430FG4618IZQW
Series: MSP430x4xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 113-BGA MICROSTAR JUNIOR (7x7)
Core Processor: MSP430
Speed: 8MHz
Package: Bulk
Package: 113-VFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 116KB (116K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 113-BGA Microstar Junior (7x7)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FG4618IZQW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4618IZQW
Embedded - Microcontrollers MSP430FG4618IZQW
IC MCU 16BIT 116KB FLASH 113BGA

IC MCU 16BIT 116KB FLASH 113BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 928189-MSP430FG4618IZQW MSP430FG4618IZQW
Product Name Embedded - Embedded - Microcontrollers - MSP430FG4618IZQW Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz
RAM 116 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details