Manufacturer: Texas Instruments
Win Source Part Number: 885991-MSP430F2617TZ
Series: MSP430F2xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
Core Processor: MSP430
Speed: 16MHz
Package: Bulk
Package: 113-VFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 92KB (92K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 113-BGA Microstar Junior (7x7)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 16BIT 92KB FLASH 113BGA
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 885991-MSP430F2617TZQW | MSP430F2617TZQW |
| Product Name | Embedded - Embedded - Microcontrollers - MSP430F2617TZQW | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | |
| RAM | 92 KB | |
| ROM Type | Flash; FLASH |