Rochester Electronics PMIC - PMIC - LED Drivers - MSL3164BT MSL3164BT

Description
Manufacturer: Atmel Win Source Part Number: 928168-MSL3164BT Series: Adaptive SourcePower™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - PWM Dimming 100mA 40-TQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MSL3164 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 928168-MSL3164BT Series: Adaptive SourcePower™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - PWM Dimming 100mA 40-TQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MSL3164 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MSL3164BT - 928168-MSL3164BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MSL3164BT
928168-MSL3164BT
PMIC - PMIC - LED Drivers - MSL3164BT 928168-MSL3164BT
Manufacturer: Atmel Win Source Part Number: 928168-MSL3164BT Series: Adaptive SourcePower™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - PWM Dimming 100mA 40-TQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MSL3164 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Atmel
Win Source Part Number: 928168-MSL3164BT
Series: Adaptive SourcePower™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear - PWM Dimming 100mA 40-TQFN (6x6)
Package: Bulk
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MSL3164
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - MSL3164BT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MSL3164BT
PMIC - LED Drivers MSL3164BT
LED DRIVER, 16-SEGMENT

LED DRIVER, 16-SEGMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 928168-MSL3164BT MSL3164BT
Product Name PMIC - PMIC - LED Drivers - MSL3164BT PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LED Driver IC - 137-AAT2845AIML-EE-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 4 #
Package Type Reel - TR
View Details
3 suppliers