Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - MSC8256SAG1000B MSC8256SAG1000B

Description
Manufacturer: NXP Win Source Part Number: 885948-MSC8256SAG100 0B Series: StarCore Operating Temperature Range: 0°C ~ 105°C (TJ) Package: Bulk Package: 783-BBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885948-MSC8256SAG100 0B Series: StarCore Operating Temperature Range: 0°C ~ 105°C (TJ) Package: Bulk Package: 783-BBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8256SAG1000B - 885948-MSC8256SAG1000B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8256SAG1000B
885948-MSC8256SAG1000B
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8256SAG1000B 885948-MSC8256SAG1000B
Manufacturer: NXP Win Source Part Number: 885948-MSC8256SAG100 0B Series: StarCore Operating Temperature Range: 0°C ~ 105°C (TJ) Package: Bulk Package: 783-BBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885948-MSC8256SAG1000B
Series: StarCore
Operating Temperature Range: 0°C ~ 105°C (TJ)
Package: Bulk
Package: 783-BBGA, FCBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - MSC8256SAG1000B - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MSC8256SAG1000B
Embedded - DSP (Digital Signal Processors) MSC8256SAG1000B
MSC8256SAG - STARCORE DSP, 6X 1G

MSC8256SAG - STARCORE DSP, 6X 1G

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - MSC8256SAG1000B - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MSC8256SAG1000B
Embedded - DSP (Digital Signal Processors) MSC8256SAG1000B
IC DSP 6X 1GHZ SC3850 783FCBGA

IC DSP 6X 1GHZ SC3850 783FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 885948-MSC8256SAG1000B MSC8256SAG1000B MSC8256SAG1000B
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC8256SAG1000B Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 783-FCPBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21061KSZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS495314-CVZ - 202903-CS495314-CVZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Package Type QFP; Other; 128-LQFP (20x14)
View Details
5 suppliers