The MRF8S9102NR3 is an N-channel enhancement-mode lateral MOSFET designed for CDMA base station applications in the 865 to 960 MHz frequency range, capable of operation in Class AB and Class C modes with integrated matching and ESD protection. It is packaged in a CASE2021-03, STYLE1 plastic OM-780-2 case with a maximum case operating temperature of 150°C and junction temperature of 225°C. The device supports drain-source voltages up to 70 Vdc, can handle 10:1 VSWR at 32 Vdc with 144 W CW output power, and delivers 28 W average output power with 23.1 dB power gain and 36.4% drain efficiency at 920 MHz under W-CDMA modulation. It includes integrated input and output matching, operates with a gate quiescent voltage of 3.1 V, and is RoHS compliant. The part is supplied in tape and reel packaging with 250 units per 32 mm tape and 13 inch reel.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928099-MRF8S9102NR3
Features: RF Mosfet LDMOS 28 V 750 mA 865MHz ~ 960MHz 23.1dB 28W OM-780-2
Package: Bulk
Package: OM-780-2
Categories: Discrete Semiconductor Products
Case / Package: OM-780-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 928099-MRF8S9102NR3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S9102NR3 |
| Package Type | SOT3; OM-780-2 |