Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HR3 MRF8S18120HR3

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928094-MRF8S18120HR3 Features: RF Mosfet LDMOS 28 V 800 mA 1.81GHz 18.2dB 72W NI-780H-2L Package: Bulk Package: SOT-957A Family Name: MRF8 Categories: Discrete Semiconductor Products Case / Package: NI-780H-2L ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928094-MRF8S18120HR3 Features: RF Mosfet LDMOS 28 V 800 mA 1.81GHz 18.2dB 72W NI-780H-2L Package: Bulk Package: SOT-957A Family Name: MRF8 Categories: Discrete Semiconductor Products Case / Package: NI-780H-2L ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF8S18120HR3 is an N-channel enhancement-mode lateral MOSFET designed for GSM and GSM EDGE base station applications in the 1805 to 1880 MHz frequency range. It is packaged in the NI-780H-2L case, with a maximum junction temperature of 225 °C and a case operating temperature of 150 °C. The device is internally matched, features integrated ESD protection rated per Human Body Model Class 2, and operates with a drain-source voltage up to 65 Vdc. It delivers 72 W CW output power at 28 Vdc with a typical power gain of 18.2 dB and drain efficiency of 49.8% at 1805 MHz. It is RoHS compliant and supplied in tape and reel packaging with 250 units per reel.

Datasheet Summary
Powered by GS/AI

The MRF8S18120HR3 is an N-channel enhancement-mode lateral MOSFET designed for GSM and GSM EDGE base station applications in the 1805 to 1880 MHz frequency range. It is packaged in the NI-780H-2L case, with a maximum junction temperature of 225 °C and a case operating temperature of 150 °C. The device is internally matched, features integrated ESD protection rated per Human Body Model Class 2, and operates with a drain-source voltage up to 65 Vdc. It delivers 72 W CW output power at 28 Vdc with a typical power gain of 18.2 dB and drain efficiency of 49.8% at 1805 MHz. It is RoHS compliant and supplied in tape and reel packaging with 250 units per reel.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HR3 - 928094-MRF8S18120HR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HR3
928094-MRF8S18120HR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HR3 928094-MRF8S18120HR3
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 928094-MRF8S18120HR3 Features: RF Mosfet LDMOS 28 V 800 mA 1.81GHz 18.2dB 72W NI-780H-2L Package: Bulk Package: SOT-957A Family Name: MRF8 Categories: Discrete Semiconductor Products Case / Package: NI-780H-2L ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928094-MRF8S18120HR3
Features: RF Mosfet LDMOS 28 V 800 mA 1.81GHz 18.2dB 72W NI-780H-2L
Package: Bulk
Package: SOT-957A
Family Name: MRF8
Categories: Discrete Semiconductor Products
Case / Package: NI-780H-2L
ECCN: 5A991
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 928094-MRF8S18120HR3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HR3
Package Type SOT3; NI-780H-2L
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 74199785 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1038114 - RS Components, Ltd.
Nexperia B.V.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details