The MRF6VP3450HR6 is an N-channel enhancement-mode lateral MOSFET designed for broadband RF power amplifier applications in the 470 to 860 MHz range, specifically for 50 V analog or digital television transmitter equipment. It is packaged in a CASE375D-05, STYLE1, NI-1230 case. The device is characterized for operation up to 50 V drain-source voltage, with a maximum junction temperature of 225°C and a case operating temperature of 150°C. It features internal input matching, ESD protection rated for Human Body Model Class 1B, Machine Model Class B, and Charge Device Model Class IV. The transistor supports push-pull operation and is RoHS compliant.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928081-MRF6VP3450HR6
Features: RF Mosfet LDMOS (Dual) 50 V 1.4 A 860MHz 22.5dB 90W NI-1230
Package: Bulk
Package: NI-1230
Family Name: MRF6
Categories: Discrete Semiconductor Products
Case / Package: NI-1230
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 928081-MRF6VP3450HR6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6VP3450HR6 |
| Package Type | SOT3; NI-1230 |