The MRF21085R3 is an N-channel enhancement-mode lateral MOSFET for W-CDMA base stations from 2110 to 2170 MHz, used in CDMA, TDMA, and multicarrier Class AB amplifiers. It is packaged in a CASE 465-06, NI-780 case measuring 33.91 to 34.16 mm in length, 9.65 to 9.91 mm in width, and 1.45 to 1.70 mm in height. Rated for 65 V drain-source voltage and 224 W power dissipation at 25°C, it has a junction-to-case thermal resistance of 0.78 °C/W. Under 2-carrier W-CDMA conditions at 28 Vdc, it provides 19 W average output power with 13.6 dB gain and 23% efficiency, and reliably handles a 5:1 VSWR at 90 W CW output. Integrated ESD protection meets Human Body Model Class 1 and Machine Model M3 standards.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928061-MRF21085R3
Features: RF Mosfet N-Channel 28 V 1 A 2.11GHz ~ 2.17GHz 13.6dB 90W NI-780H-2L
Package: Bulk
Package: SOT-957A
Categories: Discrete Semiconductor Products
Case / Package: NI-780H-2L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 928061-MRF21085R3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF21085R3 |
| Polarity | N-Channel |