MQ80960MC-16/B -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MQ80960MC-16/B
Description
32 BIT MICROPROCESSOR
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
32 BIT MICROPROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
MQ80960MC-16/B |
MQ80960MC-16/B |
MQ80960MC-16/B |
|
Product Name
|
Embedded - Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1176 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details