The MPIC2112DW is a high-voltage, high-speed gate driver with independent high and low side output channels, designed to drive N-channel MOSFETs or IGBTs in half-bridge configurations. It is housed in a 16-lead SOIC-wide package (CASE 751G-02), measuring 10.15 mm to 10.45 mm in length and 7.40 mm to 7.60 mm in width. The device supports a floating high-side supply voltage up to 600 V, with a gate drive supply range of 10 to 20 V and a logic supply range of 5 to 20 V. It features undervoltage lockout for both channels, matched propagation delays of 30 ns, and output current capabilities of 200 mA source and 400 mA sink. Logic inputs are CMOS and LSTTL compatible, with Schmitt-triggered inputs and cycle-by-cycle shutdown. The part meets operating temperature requirements from -40°C to 125°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 874139-MPIC2112DW
Series: *
Features: RF Mosfet
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 874139-MPIC2112DW |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MPIC2112DW |
| Package Type | SOT3 |