Rochester Electronics Embedded - Embedded - Microprocessors - MPC860PCVR66D4 MPC860PCVR66D4

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885762-MPC860PCVR66D 4 Series: MPC8xx Operating Temperature Range: -40°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 357-PBGA (25x25) Core Processor: MPC8xx Speed: 66MHz Package: 357-BBGA Package: Bulk Family Name: MPC86 Categories: Integrated Circuits (ICs) Case / Package: 357-PBGA (25x25) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885762-MPC860PCVR66D 4 Series: MPC8xx Operating Temperature Range: -40°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 357-PBGA (25x25) Core Processor: MPC8xx Speed: 66MHz Package: 357-BBGA Package: Bulk Family Name: MPC86 Categories: Integrated Circuits (ICs) Case / Package: 357-PBGA (25x25) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC860PCVR66D4 - 885762-MPC860PCVR66D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC860PCVR66D4
885762-MPC860PCVR66D4
Embedded - Embedded - Microprocessors - MPC860PCVR66D4 885762-MPC860PCVR66D4
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885762-MPC860PCVR66D 4 Series: MPC8xx Operating Temperature Range: -40°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 357-PBGA (25x25) Core Processor: MPC8xx Speed: 66MHz Package: 357-BBGA Package: Bulk Family Name: MPC86 Categories: Integrated Circuits (ICs) Case / Package: 357-PBGA (25x25) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885762-MPC860PCVR66D4
Series: MPC8xx
Operating Temperature Range: -40°C ~ 95°C (TA)
Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Core Processor: MPC8xx
Speed: 66MHz
Package: 357-BBGA
Package: Bulk
Family Name: MPC86
Categories: Integrated Circuits (ICs)
Case / Package: 357-PBGA (25x25)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC860PCVR66D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860PCVR66D4
Embedded - Microprocessors MPC860PCVR66D4
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885762-MPC860PCVR66D4 MPC860PCVR66D4
Product Name Embedded - Embedded - Microprocessors - MPC860PCVR66D4 Embedded - Microprocessors
Package Type P-BGA; Other; 357-PBGA (25x25)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details