Rochester Electronics Embedded - Microprocessors MPC860ENZQ66D4557

Description
POWERQUICC 32 BIT POWER ARCHITEC
Description
POWERQUICC 32 BIT POWER ARCHITEC
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC860ENZQ66D4557 is a PowerQUICC,Ñ¢ microprocessor designed for embedded applications, particularly in communications and networking systems. It features a 32-bit MPC8xx core based on PowerPC architecture, which includes memory management units (MMUs) and both instruction and data caches of 4 Kbytes each. The device supports dynamic bus sizing for 8, 16, and 32-bit data, and has a comprehensive memory controller capable of interfacing with various memory types, including DRAM and flash memory. Key functionalities include a communications processor module (CPM) that enhances data transmission capabilities with support for multiple serial communication protocols, including Ethernet, HDLC, and UART. The MPC860 also integrates general-purpose timers, a real-time clock, and a variety of interrupt sources, making it suitable for complex control applications. The device is designed for flexibility and performance, maintaining compatibility with existing MC68360 QUICC systems while offering improved integration and processing power. Engineers considering the MPC860 for their projects will benefit from its robust feature set and adaptability in various embedded system applications.

Datasheet Summary
Powered by GS/AI

The MPC860ENZQ66D4557 is a PowerQUICC,Ñ¢ microprocessor designed for embedded applications, particularly in communications and networking systems. It features a 32-bit MPC8xx core based on PowerPC architecture, which includes memory management units (MMUs) and both instruction and data caches of 4 Kbytes each. The device supports dynamic bus sizing for 8, 16, and 32-bit data, and has a comprehensive memory controller capable of interfacing with various memory types, including DRAM and flash memory. Key functionalities include a communications processor module (CPM) that enhances data transmission capabilities with support for multiple serial communication protocols, including Ethernet, HDLC, and UART. The MPC860 also integrates general-purpose timers, a real-time clock, and a variety of interrupt sources, making it suitable for complex control applications. The device is designed for flexibility and performance, maintaining compatibility with existing MC68360 QUICC systems while offering improved integration and processing power. Engineers considering the MPC860 for their projects will benefit from its robust feature set and adaptability in various embedded system applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - MPC860ENZQ66D4557 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860ENZQ66D4557
Embedded - Microprocessors MPC860ENZQ66D4557
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microprocessor Chips (MPU)
Product Number MPC860ENZQ66D4557
Product Name Embedded - Microprocessors
Microprocessor Family MPC8xx
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details