Rochester Electronics Embedded - Embedded - Microprocessors - MPC8555EPXAQF MPC8555EPXAQF

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927940-MPC8555EPXAQF Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927940-MPC8555EPXAQF Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8555EPXAQF - 927940-MPC8555EPXAQF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8555EPXAQF
927940-MPC8555EPXAQF
Embedded - Embedded - Microprocessors - MPC8555EPXAQF 927940-MPC8555EPXAQF
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927940-MPC8555EPXAQF Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927940-MPC8555EPXAQF
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.0GHz
Package: 783-BBGA, FCBGA
Package: Bulk
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8555EPXAQF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8555EPXAQF
Embedded - Microprocessors MPC8555EPXAQF
POWERQUICC RISC MICROPROCESSOR,

POWERQUICC RISC MICROPROCESSOR,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927940-MPC8555EPXAQF MPC8555EPXAQF
Product Name Embedded - Embedded - Microprocessors - MPC8555EPXAQF Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - FC80960HD80 - 871539-FC80960HD80 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details