Rochester Electronics Embedded - Embedded - Microprocessors - MPC8555EPXAJD MPC8555EPXAJD

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885755-MPC8555EPXAJD Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 533MHz Package: Bulk Package: 783-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885755-MPC8555EPXAJD Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 533MHz Package: Bulk Package: 783-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8555EPXAJD - 885755-MPC8555EPXAJD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8555EPXAJD
885755-MPC8555EPXAJD
Embedded - Embedded - Microprocessors - MPC8555EPXAJD 885755-MPC8555EPXAJD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885755-MPC8555EPXAJD Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 533MHz Package: Bulk Package: 783-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885755-MPC8555EPXAJD
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 533MHz
Package: Bulk
Package: 783-BBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8555EPXAJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8555EPXAJD
Embedded - Microprocessors MPC8555EPXAJD
POWERQUICC RISC MICROPROCESSOR,

POWERQUICC RISC MICROPROCESSOR,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885755-MPC8555EPXAJD MPC8555EPXAJD
Product Name Embedded - Embedded - Microprocessors - MPC8555EPXAJD Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - GCIXP1200GB - Lingto Electronic Limited
Specs
Microprocessor Family ARM; StrongARM
View Details
IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Microprocessors - 150-SAM9X75D5M-I/4TB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details