Rochester Electronics Embedded - Embedded - Microprocessors - MPC8548ECPXAQGB MPC8548ECPXAQGB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927933-MPC8548ECPXAQ GB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927933-MPC8548ECPXAQ GB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8548ECPXAQGB - 927933-MPC8548ECPXAQGB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548ECPXAQGB
927933-MPC8548ECPXAQGB
Embedded - Embedded - Microprocessors - MPC8548ECPXAQGB 927933-MPC8548ECPXAQGB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927933-MPC8548ECPXAQ GB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 1.0GHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927933-MPC8548ECPXAQGB
Series: MPC85xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 1.0GHz
Package: 783-BBGA, FCBGA
Package: Bulk
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8548ECPXAQGB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548ECPXAQGB
Embedded - Microprocessors MPC8548ECPXAQGB
POWERQUICC RISC MICROPROCESSOR,

POWERQUICC RISC MICROPROCESSOR,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927933-MPC8548ECPXAQGB MPC8548ECPXAQGB
Product Name Embedded - Embedded - Microprocessors - MPC8548ECPXAQGB Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details
Microprocessors - ATSAMA5D26C-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers