Rochester Electronics Embedded - Embedded - Microprocessors - MPC8544VTALFA MPC8544VTALFA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885743-MPC8544VTALFA Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885743-MPC8544VTALFA Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8544VTALFA - 885743-MPC8544VTALFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8544VTALFA
885743-MPC8544VTALFA
Embedded - Embedded - Microprocessors - MPC8544VTALFA 885743-MPC8544VTALFA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885743-MPC8544VTALFA Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885743-MPC8544VTALFA
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 667MHz
Package: 783-BBGA, FCBGA
Package: Bulk
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8544VTALFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544VTALFA
Embedded - Microprocessors MPC8544VTALFA
POWERQUICC RISC MICROPROCESSORS,

POWERQUICC RISC MICROPROCESSORS,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885743-MPC8544VTALFA MPC8544VTALFA
Product Name Embedded - Embedded - Microprocessors - MPC8544VTALFA Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details