Rochester Electronics Embedded - Embedded - Microprocessors - MPC8544EVTANGA MPC8544EVTANGA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885742-MPC8544EVTANG A Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885742-MPC8544EVTANG A Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8544EVTANGA - 885742-MPC8544EVTANGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8544EVTANGA
885742-MPC8544EVTANGA
Embedded - Embedded - Microprocessors - MPC8544EVTANGA 885742-MPC8544EVTANGA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885742-MPC8544EVTANG A Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 800MHz Package: 783-BBGA, FCBGA Package: Bulk Family Name: MPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885742-MPC8544EVTANGA
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 800MHz
Package: 783-BBGA, FCBGA
Package: Bulk
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8544EVTANGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544EVTANGA
Embedded - Microprocessors MPC8544EVTANGA
POWERQUICC RISC MICROPROCESSORS,

POWERQUICC RISC MICROPROCESSORS,

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8544EVTANGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8544EVTANGA
Embedded - Microprocessors MPC8544EVTANGA
POWERQUICC RISC MICROPROCESSORS,

POWERQUICC RISC MICROPROCESSORS,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885742-MPC8544EVTANGA MPC8544EVTANGA MPC8544EVTANGA
Product Name Embedded - Embedded - Microprocessors - MPC8544EVTANGA Embedded - Microprocessors Embedded - Microprocessors
Architecture RISC RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453202MXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) - 3120A - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details