Rochester Electronics Embedded - Embedded - Microprocessors - MPC8377CVRALG MPC8377CVRALG

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885734-MPC8377CVRALG Series: MPC83xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 667MHz Package: Tray Package: 689-BBGA Exposed Pad Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885734-MPC8377CVRALG Series: MPC83xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 667MHz Package: Tray Package: 689-BBGA Exposed Pad Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8377CVRALG - 885734-MPC8377CVRALG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377CVRALG
885734-MPC8377CVRALG
Embedded - Embedded - Microprocessors - MPC8377CVRALG 885734-MPC8377CVRALG
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885734-MPC8377CVRALG Series: MPC83xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 667MHz Package: Tray Package: 689-BBGA Exposed Pad Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885734-MPC8377CVRALG
Series: MPC83xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e300c4s
Speed: 667MHz
Package: Tray
Package: 689-BBGA Exposed Pad
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 27
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8377CVRALG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377CVRALG
Embedded - Microprocessors MPC8377CVRALG
MPU, 32-BIT, 667MHZ, PBGA689

MPU, 32-BIT, 667MHZ, PBGA689

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885734-MPC8377CVRALG MPC8377CVRALG
Product Name Embedded - Embedded - Microprocessors - MPC8377CVRALG Embedded - Microprocessors
Package Type P-BGA; Other; 689-TEPBGA II (31x31)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80C188XL25 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D6KT-I/4GB - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family SAM9X60
Supply Voltage 1.02 V to 1.21 V
Package Type Other; Tape & Reel (TR)
View Details
7 suppliers