Rochester Electronics Embedded - Embedded - Microprocessors - MPC8315EVRADDA MPC8315EVRADDA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927892-MPC8315EVRADD A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 620-HBGA (29x29) Core Processor: PowerPC e300c3 Speed: 266MHz Package: Bulk Package: 620-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 620-HBGA (29x29) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927892-MPC8315EVRADD A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 620-HBGA (29x29) Core Processor: PowerPC e300c3 Speed: 266MHz Package: Bulk Package: 620-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 620-HBGA (29x29) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8315EVRADDA - 927892-MPC8315EVRADDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8315EVRADDA
927892-MPC8315EVRADDA
Embedded - Embedded - Microprocessors - MPC8315EVRADDA 927892-MPC8315EVRADDA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927892-MPC8315EVRADD A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 620-HBGA (29x29) Core Processor: PowerPC e300c3 Speed: 266MHz Package: Bulk Package: 620-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 620-HBGA (29x29) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927892-MPC8315EVRADDA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Core Processor: PowerPC e300c3
Speed: 266MHz
Package: Bulk
Package: 620-BBGA Exposed Pad
Categories: Integrated Circuits (ICs)
Case / Package: 620-HBGA (29x29)
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8315EVRADDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315EVRADDA
Embedded - Microprocessors MPC8315EVRADDA
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927892-MPC8315EVRADDA MPC8315EVRADDA
Product Name Embedded - Embedded - Microprocessors - MPC8315EVRADDA Embedded - Microprocessors
Package Type Other; 620-HBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CBPD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - AM5716BABCXSR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G15-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details