Rochester Electronics Embedded - Embedded - Microprocessors - MPC8314VRAGDA MPC8314VRAGDA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927891-MPC8314VRAGDA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29) Core Processor: PowerPC e300c3 Speed: 400MHz Package: Bulk Package: 620-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 620-HBGA (29x29) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927891-MPC8314VRAGDA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29) Core Processor: PowerPC e300c3 Speed: 400MHz Package: Bulk Package: 620-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 620-HBGA (29x29) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8314VRAGDA - 927891-MPC8314VRAGDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8314VRAGDA
927891-MPC8314VRAGDA
Embedded - Embedded - Microprocessors - MPC8314VRAGDA 927891-MPC8314VRAGDA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927891-MPC8314VRAGDA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29) Core Processor: PowerPC e300c3 Speed: 400MHz Package: Bulk Package: 620-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 620-HBGA (29x29) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927891-MPC8314VRAGDA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Core Processor: PowerPC e300c3
Speed: 400MHz
Package: Bulk
Package: 620-BBGA Exposed Pad
Categories: Integrated Circuits (ICs)
Case / Package: 620-HBGA (29x29)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8314VRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8314VRAGDA
Embedded - Microprocessors MPC8314VRAGDA
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927891-MPC8314VRAGDA MPC8314VRAGDA
Product Name Embedded - Embedded - Microprocessors - MPC8314VRAGDA Embedded - Microprocessors
Package Type Other; 620-HBGA (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320976-ATSAMA5D43A-CUR - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.2V, 1.8V, 3.3V
Package Type Other; 289-LFBGA
View Details
6 suppliers