Rochester Electronics Embedded - Embedded - Microprocessors - MPC8313VRADDB MPC8313VRADDB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885729-MPC8313VRADDB Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27) Core Processor: PowerPC e300c3 Speed: 267MHz Package: Tray Package: 516-BBGA Exposed Pad Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 516-TEPBGA (27x27) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885729-MPC8313VRADDB Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27) Core Processor: PowerPC e300c3 Speed: 267MHz Package: Tray Package: 516-BBGA Exposed Pad Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 516-TEPBGA (27x27) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8313VRADDB - 885729-MPC8313VRADDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313VRADDB
885729-MPC8313VRADDB
Embedded - Embedded - Microprocessors - MPC8313VRADDB 885729-MPC8313VRADDB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885729-MPC8313VRADDB Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27) Core Processor: PowerPC e300c3 Speed: 267MHz Package: Tray Package: 516-BBGA Exposed Pad Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 516-TEPBGA (27x27) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885729-MPC8313VRADDB
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
Core Processor: PowerPC e300c3
Speed: 267MHz
Package: Tray
Package: 516-BBGA Exposed Pad
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 516-TEPBGA (27x27)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 40
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8313VRADDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313VRADDB
Embedded - Microprocessors MPC8313VRADDB
32-BIT, 400MHZ, CMOS, PBGA516

32-BIT, 400MHZ, CMOS, PBGA516

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885729-MPC8313VRADDB MPC8313VRADDB
Product Name Embedded - Embedded - Microprocessors - MPC8313VRADDB Embedded - Microprocessors
Package Type P-BGA; Other; 516-TEPBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - AM29116DC - Lingto Electronic Limited
Specs
Microprocessor Family Am29116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details