Rochester Electronics Embedded - Embedded - Microprocessors - MPC8308VMAFD MPC8308VMAFD

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927885-MPC8308VMAFD Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Tray Package: 473-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 473-MAPBGA (19x19) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927885-MPC8308VMAFD Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Tray Package: 473-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 473-MAPBGA (19x19) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8308VMAFD - 927885-MPC8308VMAFD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8308VMAFD
927885-MPC8308VMAFD
Embedded - Embedded - Microprocessors - MPC8308VMAFD 927885-MPC8308VMAFD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927885-MPC8308VMAFD Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Tray Package: 473-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 473-MAPBGA (19x19) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927885-MPC8308VMAFD
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 333MHz
Package: Tray
Package: 473-LFBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 473-MAPBGA (19x19)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 84
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8308VMAFD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308VMAFD
Embedded - Microprocessors MPC8308VMAFD
RISC MCU, 32-BIT, 333MHZ

RISC MCU, 32-BIT, 333MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927885-MPC8308VMAFD MPC8308VMAFD
Product Name Embedded - Embedded - Microprocessors - MPC8308VMAFD Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - 25PPC750FX-FB25F3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details