Rochester Electronics Embedded - Embedded - Microprocessors - MPC8306VMABDCA MPC8306VMABDCA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885722-MPC8306VMABDC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 133MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885722-MPC8306VMABDC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 133MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8306VMABDCA - 885722-MPC8306VMABDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306VMABDCA
885722-MPC8306VMABDCA
Embedded - Embedded - Microprocessors - MPC8306VMABDCA 885722-MPC8306VMABDCA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885722-MPC8306VMABDC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 133MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885722-MPC8306VMABDCA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 133MHz
Package: Bulk
Package: 369-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8306VMABDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306VMABDCA
Embedded - Microprocessors MPC8306VMABDCA
POWERQUICC POWER ARCH SOC, 133MH

POWERQUICC POWER ARCH SOC, 133MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885722-MPC8306VMABDCA MPC8306VMABDCA
Product Name Embedded - Embedded - Microprocessors - MPC8306VMABDCA Embedded - Microprocessors
Package Type P-BGA; Other; 369-PBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM3703CBC100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
50MHZ Embedded Microprocessor MPU - 694-A80960JD50 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 C (32 F)
View Details
3 suppliers