Rochester Electronics Embedded - Embedded - Microprocessors - MPC8306SVMABDCA MPC8306SVMABDCA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885719-MPC8306SVMABD CA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 133MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885719-MPC8306SVMABD CA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 133MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8306SVMABDCA - 885719-MPC8306SVMABDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306SVMABDCA
885719-MPC8306SVMABDCA
Embedded - Embedded - Microprocessors - MPC8306SVMABDCA 885719-MPC8306SVMABDCA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885719-MPC8306SVMABD CA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 133MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885719-MPC8306SVMABDCA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 133MHz
Package: Bulk
Package: 369-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8306SVMABDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306SVMABDCA
Embedded - Microprocessors MPC8306SVMABDCA
POWERQUICC POWER ARCH SOC, 133MH

POWERQUICC POWER ARCH SOC, 133MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885719-MPC8306SVMABDCA MPC8306SVMABDCA
Product Name Embedded - Embedded - Microprocessors - MPC8306SVMABDCA Embedded - Microprocessors
Package Type P-BGA; Other; 369-PBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352BZCED30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCE30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details