Rochester Electronics Embedded - Embedded - Microprocessors - MPC8306CVMAFDCA MPC8306CVMAFDCA

Description
Manufacturer: NXP Win Source Part Number: 885718-MPC8306CVMAFD CA Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885718-MPC8306CVMAFD CA Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8306CVMAFDCA - 885718-MPC8306CVMAFDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306CVMAFDCA
885718-MPC8306CVMAFDCA
Embedded - Embedded - Microprocessors - MPC8306CVMAFDCA 885718-MPC8306CVMAFDCA
Manufacturer: NXP Win Source Part Number: 885718-MPC8306CVMAFD CA Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: Bulk Package: 369-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885718-MPC8306CVMAFDCA
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 333MHz
Package: Bulk
Package: 369-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8306CVMAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306CVMAFDCA
Embedded - Microprocessors MPC8306CVMAFDCA
IC MPU MPC83XX 333MHZ 369BGA

IC MPU MPC83XX 333MHZ 369BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8306CVMAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306CVMAFDCA
Embedded - Microprocessors MPC8306CVMAFDCA
POWERQUICC POWER ARCH SOC, 333MH

POWERQUICC POWER ARCH SOC, 333MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 885718-MPC8306CVMAFDCA MPC8306CVMAFDCA MPC8306CVMAFDCA
Product Name Embedded - Embedded - Microprocessors - MPC8306CVMAFDCA Embedded - Microprocessors Embedded - Microprocessors
Package Type P-BGA; Other; 369-PBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3357ZCZD27 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1808 Sitara Processor - AM1808EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Xeon Phi™ Coprocessor 7120X (16GB, 1.238 GHz, 61 core) - 7120X - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details
Microprocessors - 150-SAM9X70-V/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details