Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927883-MPC8280CVVQLD
Series: MPC82xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)
Core Processor: PowerPC G2_LE
Speed: 333MHz
Package: Bulk
Package: 480-LBGA Exposed Pad
Categories: Integrated Circuits (ICs)
Case / Package: 480-TBGA (37.5x37.5)
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
POWERQUICC 32 BIT POWER ARCHITEC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 927883-MPC8280CVVQLDA | MPC8280CVVQLDA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8280CVVQLDA | Embedded - Microprocessors |
| Package Type | T-BGA; Other; 480-TBGA (37.5x37.5) |