Rochester Electronics Embedded - Microprocessors MPC8272VRTMFA

Description
POWERQUICC 32 BIT POWER ARCH, 40
Description
POWERQUICC 32 BIT POWER ARCH, 40
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8272VRTMFA is a member of the PowerQUICC II family of integrated communications processors, featuring a 32-bit Power Architecture core with dual-issue capabilities. It operates at frequencies ranging from 266 MHz to 400 MHz and includes separate 16 KB instruction and data caches, enhancing performance through efficient memory management. The device supports various communication interfaces, including three serial communications controllers and two fast communication controllers, making it suitable for complex networking applications. Additionally, the MPC8272 incorporates an integrated security engine for encryption, which is beneficial for secure data transmission. It is available in a 516 PBGA package, ensuring a compact design for embedded systems. The processor also features a PCI bridge, USB 2.0 support, and multiple Ethernet ports, providing flexibility for various connectivity options. This microprocessor is designed for applications requiring robust processing power and advanced communication capabilities.

Datasheet Summary
Powered by GS/AI

The MPC8272VRTMFA is a member of the PowerQUICC II family of integrated communications processors, featuring a 32-bit Power Architecture core with dual-issue capabilities. It operates at frequencies ranging from 266 MHz to 400 MHz and includes separate 16 KB instruction and data caches, enhancing performance through efficient memory management. The device supports various communication interfaces, including three serial communications controllers and two fast communication controllers, making it suitable for complex networking applications. Additionally, the MPC8272 incorporates an integrated security engine for encryption, which is beneficial for secure data transmission. It is available in a 516 PBGA package, ensuring a compact design for embedded systems. The processor also features a PCI bridge, USB 2.0 support, and multiple Ethernet ports, providing flexibility for various connectivity options. This microprocessor is designed for applications requiring robust processing power and advanced communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - MPC8272VRTMFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8272VRTMFA
Embedded - Microprocessors MPC8272VRTMFA
POWERQUICC 32 BIT POWER ARCH, 40

POWERQUICC 32 BIT POWER ARCH, 40

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8272VRTMFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8272VRTMFA
Embedded - Microprocessors MPC8272VRTMFA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8272VRTMFA MPC8272VRTMFA
Product Name Embedded - Microprocessors Embedded - Microprocessors
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP421BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Embedded - Embedded - Microprocessors - AM3703CUSNEST - 768455-AM3703CUSNEST - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type Other; 672 TBGA
Clock Speed 667 MHz
View Details