Rochester Electronics Embedded - Embedded - Microprocessors - MPC8271VRMIBA MPC8271VRMIBA

Description
Manufacturer: NXP Win Source Part Number: 927879-MPC8271VRMIBA Series: MPC82xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27) Core Processor: PowerPC G2_LE Speed: 266MHz Package: Bulk Package: 516-BBGA Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927879-MPC8271VRMIBA Series: MPC82xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27) Core Processor: PowerPC G2_LE Speed: 266MHz Package: Bulk Package: 516-BBGA Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8271VRMIBA - 927879-MPC8271VRMIBA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8271VRMIBA
927879-MPC8271VRMIBA
Embedded - Embedded - Microprocessors - MPC8271VRMIBA 927879-MPC8271VRMIBA
Manufacturer: NXP Win Source Part Number: 927879-MPC8271VRMIBA Series: MPC82xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27) Core Processor: PowerPC G2_LE Speed: 266MHz Package: Bulk Package: 516-BBGA Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 927879-MPC8271VRMIBA
Series: MPC82xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Core Processor: PowerPC G2_LE
Speed: 266MHz
Package: Bulk
Package: 516-BBGA
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (27x27)
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8271VRMIBA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8271VRMIBA
Embedded - Microprocessors MPC8271VRMIBA
IC MPU MPC82XX 266MHZ 516BGA

IC MPU MPC82XX 266MHZ 516BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8271VRMIBA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8271VRMIBA
Embedded - Microprocessors MPC8271VRMIBA
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927879-MPC8271VRMIBA MPC8271VRMIBA
Product Name Embedded - Embedded - Microprocessors - MPC8271VRMIBA Embedded - Microprocessors
Package Type P-BGA; Other; 516-PBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X75-I/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
3 suppliers