The MOCD217R2VM is an 8-pin SOIC surface-mount dual-channel optocoupler featuring two infrared LEDs optically coupled to silicon phototransistors. It supports a maximum working insulation voltage of 565 Vpeak and meets UL1577 and DIN EN/IEC60747-5-5 safety standards with 2,500 VAC RMS for 1 minute isolation. The collector-emitter voltage rating is 30 V, and it operates within an ambient temperature range of -40°C to 100°C. The device is designed for high-density applications and includes the DIN EN/IEC60747-5-5 option. External creepage and clearance are both at least 4 mm with a distance through insulation of at least 0.4 mm. The part is available in tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 927655-MOCD217R2VM
Series: *
Features: Optoisolator Output Channel
Package: Bulk
Categories: Isolators
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 927655-MOCD217R2VM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOCD217R2VM |
| Package Type | SOT3 |