The MMUN2213LT1 is an NPN silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace a transistor and external bias resistors. It is housed in the SOT-23 package, measuring 2.90 mm in length, 1.30 mm in width, and 1.00 mm in height. The device has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 50 V, and a maximum collector current of 100 mA. Total device dissipation is 246 mW at 25°C, with a thermal resistance junction-to-ambient of 508 °C/W on a minimum pad. The series is qualified to meet RoHS standards and is available in Pb-free versions. The input resistor R1 is 47 kΩ and the resistor ratio R1/R2 is 1.0, with a DC current gain (hFE) of 80 to 140 at 5.0 mA collector current. Collector-emitter saturation voltage is 0.25 V at 10 mA collector current and 0.3 mA base current.
Manufacturer: ON Semiconductor
Win Source Part Number: 885486-MMUN2213LT1
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095
Other Part Number: 2156-MMUN2213LT1, 2156-MMUN2213LT1-ONT
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 885486-MMUN2213LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2213LT1 |
| Polarity | NPN |