Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0200F3AEP MMPF0200F3AEP

Description
Manufacturer: NXP Win Source Part Number: 885397-MMPF0200F3AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 11 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885397-MMPF0200F3AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 11 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0200F3AEP - 885397-MMPF0200F3AEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0200F3AEP
885397-MMPF0200F3AEP
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0200F3AEP 885397-MMPF0200F3AEP
Manufacturer: NXP Win Source Part Number: 885397-MMPF0200F3AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 11 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885397-MMPF0200F3AEP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, i.MX6 Voltage Regulator IC 11 Output 56-HVQFN (8x8)
Package: Bulk
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-HVQFN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MMPF0200F3AEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0200F3AEP
PMIC - Voltage Regulators - Special Purpose MMPF0200F3AEP
IC REG CONV I.MX6 11OUT 56HVQFN

IC REG CONV I.MX6 11OUT 56HVQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 885397-MMPF0200F3AEP MMPF0200F3AEP
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0200F3AEP PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-HVQFN (8x8) Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Voltage Regulators - 2060235 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details