Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FBANES MMPF0100FBANES

Description
Manufacturer: NXP Win Source Part Number: 885392-MMPF0100FBANE S Operating Temperature Range: -40°C ~ 105°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885392-MMPF0100FBANE S Operating Temperature Range: -40°C ~ 105°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FBANES - 885392-MMPF0100FBANES - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FBANES
885392-MMPF0100FBANES
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FBANES 885392-MMPF0100FBANES
Manufacturer: NXP Win Source Part Number: 885392-MMPF0100FBANE S Operating Temperature Range: -40°C ~ 105°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 885392-MMPF0100FBANES
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Package: Bulk
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN-EP (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MMPF0100FBANES - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0100FBANES
PMIC - Voltage Regulators - Special Purpose MMPF0100FBANES
POWER MANAGEMENT IC FOR I.MX6

POWER MANAGEMENT IC FOR I.MX6

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MMPF0100FBANES - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0100FBANES
PMIC - Voltage Regulators - Special Purpose MMPF0100FBANES
IC REG CONV I.MX6 12OUT 56QFN

IC REG CONV I.MX6 12OUT 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 885392-MMPF0100FBANES MMPF0100FBANES
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100FBANES PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-QFN-EP (8x8) Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1000C-S31T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
Switching Regulators - 2222775 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details