Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F4AEP MMPF0100F4AEP

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885390-MMPF0100F4AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885390-MMPF0100F4AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F4AEP - 885390-MMPF0100F4AEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F4AEP
885390-MMPF0100F4AEP
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F4AEP 885390-MMPF0100F4AEP
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885390-MMPF0100F4AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885390-MMPF0100F4AEP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Package: Bulk
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-HVQFN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MMPF0100F4AEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0100F4AEP
PMIC - Voltage Regulators - Special Purpose MMPF0100F4AEP
POWER SUPPLY SUPPORT CIRCUIT, AD

POWER SUPPLY SUPPORT CIRCUIT, AD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 885390-MMPF0100F4AEP MMPF0100F4AEP
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F4AEP PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-HVQFN (8x8) Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-APM81803KNBJSRTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Switching Regulators - 1904536 - RS Components, Ltd.
Specs
Regulator Category Switching
View Details