The MMPF0100F3AEP is a power management integrated circuit (PMIC) designed by NXP Semiconductors, featuring a highly configurable architecture suitable for various applications. It includes up to six buck converters and six linear regulators, along with a boost regulator capable of providing a 5.0 V output. The device supports programmable output voltage, sequencing, and timing, making it adaptable for different system requirements. This PMIC also incorporates a real-time clock (RTC) supply and a coin-cell charger, enhancing its functionality for embedded systems. The on-chip one-time programmable (OTP) memory allows for both pre-programmed and custom configurations, catering to specific application needs. The MMPF0100F3AEP is particularly suitable for powering embedded MCU platforms, including devices like eReaders, IPTV systems, and medical monitoring equipment. Its I²C control interface facilitates easy integration into various designs. Engineers considering this product should note its versatility in power management for complex systems, as well as its ability to minimize external component requirements.
IC REG CONV I.MX6 12OUT 56HVQFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | MMPF0100F3AEP |
| Product Name | PMIC - Voltage Regulators - Special Purpose |
| Regulator Category | PMIC - Voltage Regulators - Special Purpose |