Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F2AEP MMPF0100F2AEP

Description
Manufacturer: NXP Win Source Part Number: 885389-MMPF0100F2AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MMPF0100 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885389-MMPF0100F2AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MMPF0100 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F2AEP - 885389-MMPF0100F2AEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F2AEP
885389-MMPF0100F2AEP
PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F2AEP 885389-MMPF0100F2AEP
Manufacturer: NXP Win Source Part Number: 885389-MMPF0100F2AEP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MMPF0100 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 885389-MMPF0100F2AEP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Package: Bulk
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MMPF0100
Categories: Integrated Circuits (ICs)
Case / Package: 56-HVQFN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MMPF0100F2AEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0100F2AEP
PMIC - Voltage Regulators - Special Purpose MMPF0100F2AEP
POWER SUPPLY SUPPORT CIRCUIT, AD

POWER SUPPLY SUPPORT CIRCUIT, AD

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MMPF0100F2AEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MMPF0100F2AEP
PMIC - Voltage Regulators - Special Purpose MMPF0100F2AEP
IC REG CONV I.MX6 12OUT 56HVQFN

IC REG CONV I.MX6 12OUT 56HVQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 885389-MMPF0100F2AEP MMPF0100F2AEP
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MMPF0100F2AEP PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-HVQFN (8x8) Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
44A Power Management IC - 746-BTN7963BAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Voltage Regulators - 1658579 - RS Components, Ltd.
Specs
Regulator Category Low noise ldo
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details