The MMDFS2P102R2 is a P-channel MOSFET with an integrated Schottky rectifier in an SO-8 package, designed for synchronous rectification and switching in low-voltage applications such as buck converters and battery management systems. It supports a continuous drain current of 2.1 A at 100°C and has a maximum drain-source voltage rating of 20 V. The MOSFET exhibits a maximum on-state resistance of 160 mΩ at 10 V gate drive and a Schottky forward voltage of 0.39 V at 2.0 A and 125°C. The device is housed in a surface-mount SO-8 package with dimensions of 4.80 to 5.00 mm in length, 3.80 to 4.00 mm in width, and 1.35 to 1.75 mm in height. It meets RoHS standards and operates across a junction temperature range of -55°C to 150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 927523-MMDFS2P102R2
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 927523-MMDFS2P102R2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDFS2P102R2 |
| Package Type | SOT3 |