The MMBTA93LT1G is a PNP silicon bipolar junction transistor in a SOT-23 package, designed for high-voltage switching applications. It has a collector-emitter voltage rating of -200 V and a continuous collector current of -500 mA. The device dissipates up to 300 mW on an alumina substrate with a thermal resistance of 417 °C/W and operates from -55 °C to +150 °C. It is RoHS compliant, Pb-free, halogen-free, and AEC-Q101 qualified. The transistor has a current gain (hFE) of at least 25 at -30 mA collector current and exhibits a collector-emitter saturation voltage of -0.5 V at -20 mA collector current and -2 mA base current. The current-gain bandwidth product is 50 MHz. The SOT-23 package dimensions are within 2.80 to 3.04 mm in length, 1.20 to 1.40 mm in width, and 0.93 to 1.11 mm in height. It is supplied in 3000-piece tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 885326-MMBTA93LT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 200 V 500 mA 50MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095
Other Part Number: 2156-MMBTA93LT1G, 2156-MMBTA93LT1G-ONT
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 885326-MMBTA93LT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBTA93LT1G |
| Polarity | PNP |