The MMBT6429LT1 is an NPN silicon bipolar junction transistor for amplification applications, housed in a SOT-23 (TO-236) surface-mount package measuring 2.90 mm by 1.30 mm by 1.00 mm. It has a collector-emitter voltage rating of 45 Vdc, a continuous collector current of 200 mAdc, and a total device dissipation of 225 mW on an FR-5 board. The junction-to-ambient thermal resistance is 556 °C/W, with a junction and storage temperature range of -55 °C to +150 °C. Electrical characteristics include a DC current gain (hFE) of 500 to 1250 at IC = 0.1 mA and VCE = 5.0 V, a collector-emitter saturation voltage of 0.6 V at IC = 100 mA and IB = 5 mA, and a current-gain-bandwid
Manufacturer: ON Semiconductor
Win Source Part Number: 885322-MMBT6429LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 200 mA 700MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
Other Part Number: 2156-MMBT6429LT1, 2156-MMBT6429LT1-ONT
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 885322-MMBT6429LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT6429LT1 |
| Polarity | NPN |