The MMBT2369LT1 is an NPN silicon switching transistor in the SOT-23 package, designed for low-power switching applications. It has a collector-emitter voltage rating of 15 V, a continuous collector current of 200 mA, and a total device dissipation of 225 mW on an FR-5 board. The thermal resistance from junction to ambient is 556 °C/W. The device uses a surface mount style with dimensions of 3.04 mm maximum length, 1.40 mm maximum width, and 1.11 mm maximum height. It is rated for a junction and storage temperature range of -55 to +150 °C.
Manufacturer: ON Semiconductor
Win Source Part Number: 885313-MMBT2369LT1
Features: Bipolar (BJT) Transistor NPN 15 V 200 mA - 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 885313-MMBT2369LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2369LT1 |
| Polarity | NPN |