Rochester Electronics Motion Sensors - Motion Sensors - Accelerometers - MMA1725WR2 MMA1725WR2

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927461-MMA1725WR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer Z Axis ±250g - 16-QFN-EP (6x6) Package: Bulk Package: 16-QFN Exposed Pad Mounting: Surface Mount Family Name: MMA17 Categories: Sensors Case / Package: 16-QFN-EP (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927461-MMA1725WR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer Z Axis ±250g - 16-QFN-EP (6x6) Package: Bulk Package: 16-QFN Exposed Pad Mounting: Surface Mount Family Name: MMA17 Categories: Sensors Case / Package: 16-QFN-EP (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA1725WR2
927461-MMA1725WR2
Motion Sensors - Motion Sensors - Accelerometers - MMA1725WR2 927461-MMA1725WR2
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927461-MMA1725WR2 Series: Automotive, AEC-Q100, MMA Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer Z Axis ±250g - 16-QFN-EP (6x6) Package: Bulk Package: 16-QFN Exposed Pad Mounting: Surface Mount Family Name: MMA17 Categories: Sensors Case / Package: 16-QFN-EP (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927461-MMA1725WR2
Series: Automotive, AEC-Q100, MMA
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Accelerometer Z Axis ±250g - 16-QFN-EP (6x6)
Package: Bulk
Package: 16-QFN Exposed Pad
Mounting: Surface Mount
Family Name: MMA17
Categories: Sensors
Case / Package: 16-QFN-EP (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 927461-MMA1725WR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA1725WR2
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
High Temperature IEPE Accelerometer - 3525A3 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 10207727-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
View Details