Rochester Electronics Logic - Latches MM74HCT573WM

Description
BUS DRIVER, HCT SERIES, 1-FUNC,
Datasheet
Description
BUS DRIVER, HCT SERIES, 1-FUNC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MM74HCT573WM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HCT573WM
Logic - Latches MM74HCT573WM
BUS DRIVER, HCT SERIES, 1-FUNC,

BUS DRIVER, HCT SERIES, 1-FUNC,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MM74HCT573WM
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Logic - Latches - 74F841SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Octal Transparent Latch 3-State Outputs - 54LS373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details