Rochester Electronics Logic - Flip Flops MM74HC74AM

Description
D FLIP-FLOP, HC/UH SERIES, 2-FUN
Datasheet
Description
D FLIP-FLOP, HC/UH SERIES, 2-FUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MM74HC74AM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC74AM
Logic - Flip Flops MM74HC74AM
D FLIP-FLOP, HC/UH SERIES, 2-FUN

D FLIP-FLOP, HC/UH SERIES, 2-FUN

Supplier's Site Datasheet
Logic - Flip Flops - MM74HC74AM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC74AM
Logic - Flip Flops MM74HC74AM
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MM74HC74AM
Product Name Logic - Flip Flops
fMAX 94 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16823DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers