Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MM74HC540WM

Description
IC BUFFER INVERT 6V 20SOIC
Datasheet
Description
IC BUFFER INVERT 6V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC540WM - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC540WM
Logic - Buffers, Drivers, Receivers, Transceivers MM74HC540WM
IC BUFFER INVERT 6V 20SOIC

IC BUFFER INVERT 6V 20SOIC

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC540WM - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC540WM
Logic - Buffers, Drivers, Receivers, Transceivers MM74HC540WM
IC BUFFER INVERT 6V 20SOIC

IC BUFFER INVERT 6V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HC540WM
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32175-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-VFQFN Exposed Pad
Pins 42 #
View Details