Rochester Electronics Logic - Latches MM74HC373SJX

Description
BUS DRIVER, HC/UH SERIES, 1 FUNC
Datasheet
Description
BUS DRIVER, HC/UH SERIES, 1 FUNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MM74HC373SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HC373SJX
Logic - Latches MM74HC373SJX
BUS DRIVER, HC/UH SERIES, 1 FUNC

BUS DRIVER, HC/UH SERIES, 1 FUNC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MM74HC373SJX
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259PW,118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1257447-74HCT373D,652 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTG4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
3 suppliers
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details