Rochester Electronics Logic - Logic - Gates and Inverters - MM74HC30MX MM74HC30MX

Description
Manufacturer: National Semiconductor Win Source Part Number: 927357-MM74HC30MX Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: XNOR (Exclusive NOR) IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC30 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 927357-MM74HC30MX Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: XNOR (Exclusive NOR) IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC30 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74HC30MX - 927357-MM74HC30MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HC30MX
927357-MM74HC30MX
Logic - Logic - Gates and Inverters - MM74HC30MX 927357-MM74HC30MX
Manufacturer: National Semiconductor Win Source Part Number: 927357-MM74HC30MX Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: XNOR (Exclusive NOR) IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC30 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 927357-MM74HC30MX
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: XNOR (Exclusive NOR) IC 4 Channel - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC30
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MM74HC30MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HC30MX
Logic - Gates and Inverters MM74HC30MX
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927357-MM74HC30MX MM74HC30MX
Product Name Logic - Logic - Gates and Inverters - MM74HC30MX Logic - Gates and Inverters
Gate Type NOT NOT; NOR; XNOR
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; 14-SOIC
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details