Rochester Electronics Logic - Flip Flops MM74HC174MTCX

Description
IC FF D-TYPE SNGL 6BIT 16TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MM74HC174MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC174MTCX
Logic - Flip Flops MM74HC174MTCX
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MM74HC174MTCX
Product Name Logic - Flip Flops
fMAX 31 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74HCT175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers