MM74HC164N -- LOGIC - SHIFT REGISTERS
Rochester Electronics
Logic - Shift Registers
MM74HC164N
Description
SERIAL IN PARALLEL OUT
-
Lingto Electronic Limited
Datasheet
Description
SERIAL IN PARALLEL OUT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
MM74HC164N |
|
Product Name
|
Logic - Shift Registers |
|
Register Type
|
Serial In / Parallel Out
|
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Universal
Supply Voltage
+7
Output Characteristics
3-State
View Details
5 suppliers
Register Type
Serial In / Parallel Out
Supply Voltage
4.5 V
Package Type
SOIC
View Details
Register Type
Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage
4.5V ~ 5.5V
Output Characteristics
Push-Pull
View Details
2 suppliers
Register Type
Serial In / Parallel Out
Number of Bits (Stages)
8
View Details